VX-5-2A2详情
Omron VX-5-2A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Omron Electronics
Connections
Solder tag
Content
1pc(s)
Factory Pack QuantityFactory Pack Quantity
100
Illuminated
Non-Illuminated
Manufacturer
Omron
Operation type
Tappet
Packaging type
Bag
Part # Aliases
VX52A2
RoHS
Details
Switch position
1 x On/(Off)
Switching current (max.)
5A
系列
VX
类型
VX-5-2A2
子类别
Switches
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
VX-5-2A2拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。