W147GH详情
Omron W147GH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
56
Manufacturer Part Number
W147GH
Part Life Cycle Code
Obsolete
Ihs Manufacturer
IC WORKS INC
Package Description
0.300 INCH, SSOP-56
Risk Rank
5.8
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G56
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
W147GH拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。