WLN 1196C详情
Omron WLN 1196C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3185A2
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
DIN Rail
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Spring-rod
Explosion safety category for dust
None
输出信号
Volts (VDC), Milliamps (mADC)
输入信号
Temperature
WLN 1196C拓展信息








哦! 它是空的。