XC5C-6482-1详情
Omron XC5C-6482-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
28 Weeks, 3 Days
Factory Pack QuantityFactory Pack Quantity
30
Part # Aliases
XC5C64821BYOMR
Manufacturer
Omron
Brand
Omron Electronics
RoHS
Details
Contact Finish Mating
GOLD (6)
Rohs Code
有
Manufacturer Part Number
XC5C-6482-1
Contact Materials
BRASS
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.77
系列
XC5
JESD-609代码
e3
连接器类型
板欧连接器
子类别
背板连接器
Reach合规守则
unknown
触点表面处理 终端
Tin (Sn)
产品类别
DIN 41612 Connectors
产品类别
DIN 41612 Connectors
XC5C-6482-1拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。