XC5D-9623详情
Omron XC5D-9623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XC5D-9623
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.5
Contact Finish Mating
GOLD (16)
Contact Materials
PHOSPHOR BRONZE
Factory Pack QuantityFactory Pack Quantity
30
Part # Aliases
XC5D9623
Brand
Omron Electronics
RoHS
Details
系列
XC5
JESD-609代码
e3
连接器类型
板欧连接器
子类别
背板连接器
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn)
产品类别
DIN 41612 Connectors
产品类别
DIN 41612 Connectors
XC5D-9623拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。