XC6H-9621详情
Omron XC6H-9621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Manufacturer
PacTec
Brand
PacTec
RoHS
Details
Risk Rank
5.75
Ihs Manufacturer
OMRON CORP
Part Life Cycle Code
活跃
Contact Materials
铜合金
Manufacturer Part Number
XC6H-9621
Rohs Code
有
Contact Finish Mating
GOLD (16)
JESD-609代码
e3
连接器类型
板欧连接器
类型
手牌英雄
颜色
Black
子类别
Enclosures, Racks and Boxes
Reach合规守则
compliant
房屋颜色
Black
触点表面处理 终端
Tin (Sn)
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
特征
These Electronic Sloping Enclosures Can Be Used For Both Hand-Held And Desktop Applications
产品类别
Enclosures, Boxes, & Cases
可燃性等级
UL 94 HB
XC6H-9621拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。