XF2J-1424-11A-R100详情
Omron XF2J-1424-11A-R100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (6) OVER NICKEL (79)
Rohs Code
有
Manufacturer Part Number
XF2J-1424-11A-R100
Contact Materials
铜合金
Manufacturer
OMRON Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
OMRON CORP
Risk Rank
5.84
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
FFC/FPC CONNECTOR
HTS代码
8536.69.40.51
Reach合规守则
unknown
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
XF2J-1424-11A-R100拓展信息
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。