XF2J302411ABYOMZ详情
Omron XF2J302411ABYOMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
RoHS
Compliant
终端
Solder
行数
1
性别
Female
螺距
1 mm
方向
Straight
接头数量
30
XF2J302411ABYOMZ拓展信息
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。