XF3M(1)-2015-1D详情
Omron XF3M(1)-2015-1D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Total number of pins
20
Packaging type
Bag
Manufacturer part #
XF3M(1)-2015-1D
Factory colour
Ecru
CS
1mm
Content
1pc(s)
Connections
SMT
Case material
LCP, V0 according UL 94
系列
XF3M(1)
类型
XF3M(1)-2015-1D
特征
+ locking mechanism
XF3M(1)-2015-1D拓展信息








哦! 它是空的。