XF3M-1825-1B-R100详情
Omron XF3M-1825-1B-R100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case material
LCP, V0 according UL 94
Connections
SMT
Content
1pc(s)
CS
0.5mm
Factory colour
Ecru
Manufacturer part #
XF3M-1825-1B-R100
Packaging type
Bag
Total number of pins
18
系列
XF3M
类型
XF3M-1825-1B-R100
特征
+ locking mechanism
XF3M-1825-1B-R100拓展信息








哦! 它是空的。