XF3M-3515-1B-R100详情
Omron XF3M-3515-1B-R100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆安装
Connections
SMT
Manufacturer part #
XF3M-3515-1B-R100
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
35
CS
0.5mm
Factory colour
Ecru
Body Orientation
Horizontal
Contact Materials
镀金
系列
XF3M
类型
XF3M-3515-1B-R100
性别
Male
螺距
0.5mm
接头数量
35
终端类型
顶部接触片
特征
+ locking mechanism
XF3M-3515-1B-R100拓展信息
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。