XM3B-0922-501详情
Omron XM3B-0922-501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
90
Part # Aliases
XM3B0922501
Manufacturer
Omron
Brand
Omron Electronics
RoHS
Details
Contact Finish Mating
GOLD (16)
Rohs Code
有
Manufacturer Part Number
XM3B-0922-501
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.64
Manufacturer Series
XM3B
系列
XM3
JESD-609代码
e3
连接器类型
D 超微型连接器
子类别
D-Sub Connectors
Reach合规守则
compliant
触点表面处理 终端
TIN (79)
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
XM3B-0922-501拓展信息
Omron
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。