XR2A-2202详情
Omron XR2A-2202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30)
Rohs Code
有
Manufacturer Part Number
XR2A-2202
Contact Materials
BERYLLIUM COPPER
Manufacturer
OMRON Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.66
Manufacturer Series
XR2A
JESD-609代码
e4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
触点表面处理 终端
GOLD (30)
设备插座类型
IC SOCKET
达到SVHC
compliant
XR2A-2202拓展信息








哦! 它是空的。