XS2C0015G详情
Omron XS2C0015G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.18 - 0.75
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
I
Degree of protection (IP), mounted
IP67
Pollution degree
2
Connectable conductor cross section multi-wired
0.18 - 0.75
Locking mechanism
压盖螺母
Material of contact surface
Gold
Thread size M
12
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.18 - 0.75
Rated current In
4
Ambient temperature
-25 - 70
Type of electric connection
Screw connection
With protective conductor
无
XS2C0015G拓展信息








哦! 它是空的。