XS2C0020C
XS2C0020C

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron XS2C0020C

  • 收藏
  • 对比

型号

XS2C0020C

品牌

Omron

utmel 编号

1806-XS2C0020C

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Circular connector for field assembly (industrial connector)

起订量

1最小包装量--

添加到询价列表
XS2C0020C
XS2C0020C Omron Circular connector for field assembly (industrial connector)

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

XS2C0020C详情

Omron XS2C0020C重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Connectable conductor cross section solid-core

    0.18 - 0.75

  • Inflammability class of insulation material according to with UL94

    V0

  • Overvoltage category

    I

  • Degree of protection (IP), mounted

    IP67

  • Pollution degree

    2

  • Connectable conductor cross section multi-wired

    0.18 - 0.75

  • Locking mechanism

    压盖螺母

  • Material of contact surface

    Gold

  • Thread size M

    12

  • Material housing

    Plastic

  • Connectable conductor cross section fine-strand without cable end sleeve

    0.18 - 0.75

  • Rated current In

    4

  • Ambient temperature

    -25 - 70

  • Type of electric connection

    Screw connection

  • With protective conductor

    无

0个相似型号

XS2C0020C拓展信息

XS5C-D421
XS5C-D421

Omron Electronics Inc-EMC Div

XS2C-D425
XS2C-D425

Omron Automation and Safety

XS5G-D423
XS5G-D423

Omron Electronics Inc-EMC Div

XS2G-D422
XS2G-D422

Omron Automation and Safety

XS2P-A422-2
XS2P-A422-2

Omron Automation and Safety

XS2M-A424-2
XS2M-A424-2

Omron Automation and Safety

XS2P-D422-2
XS2P-D422-2

Omron Automation and Safety

XS5C-D423
XS5C-D423

Omron Electronics Inc-EMC Div

XS5G-D5S7
XS5G-D5S7

Omron Electronics Inc-EMC Div

XS2G-A421
XS2G-A421

Omron Electronics Inc-EMC Div

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z