XS2F0153M详情
Omron XS2F0153M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-25 - 70
0个相似型号
XS2F0153M拓展信息








哦! 它是空的。