XS2F0688D详情
Omron XS2F0688D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Part # Aliases
299-3.6-RC
Manufacturer
Royalohm
Brand
Royalohm
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
包装
Bulk
子类别
Resistors
技术
碳膜
产品类别
碳膜电阻器
产品类别
Carbon Film Resistors - Through Hole
XS2F0688D拓展信息








哦! 它是空的。