XS2F0691D详情
Omron XS2F0691D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
Permitted cable outer temperature after assembling without vibration
-10 - 80
Permitted cable outer temperature during assembling/handling
-10 - 80
Rated current In
4
0个相似型号
XS2F0691D拓展信息








哦! 它是空的。