XS2F0694R详情
Omron XS2F0694R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Nickel/gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 70
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-25 - 70
0个相似型号
XS2F0694R拓展信息








哦! 它是空的。