XS2F0695G详情
Omron XS2F0695G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
XS2F0695G拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。