XS2F0719H详情
Omron XS2F0719H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Royalohm
Manufacturer
Royalohm
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
5000
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
系列
Automotive Thick Film- CQ
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
XS2F0719H拓展信息








哦! 它是空的。