XS2F0761R详情
Omron XS2F0761R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
Sensata
Brand
AIRPAX
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
子类别
断路器
产品类别
断路器
XS2F0761R拓展信息








哦! 它是空的。