XS2F-D422-L80-F详情
Omron XS2F-D422-L80-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
XS2FD422L80F
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
XS2F
厂商
欧姆龙自动化与安全
Product Status
活跃
系列
XS2
终端
Crimp
性别
Female
子类别
电缆组件
方向
Straight
接头数量
11
触点样式
Socket
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
辐射硬化
无
XS2F-D422-L80-F拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。