XS2P0008B详情
Omron XS2P0008B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Rated current In
4
Material of contact surface
Gold
Pollution degree
2
Degree of protection (IP), mounted
IP67
0个相似型号
XS2P0008B拓展信息
XS2P0008B详情
Omron XS2P0008B重要参数规格及、参数值,及相似型号如下:
Ambient temperature
-25 - 70
Rated current In
4
Material of contact surface
Gold
Pollution degree
2
Degree of protection (IP), mounted
IP67
XS2P0008B拓展信息