XS2R0007C详情
Omron XS2R0007C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
Y-adapter
0个相似型号
XS2R0007C拓展信息
E3NC-LA54
Omron
ZN-PDA112M
Omron
44507-3650
Omron
44507-0024
Omron
44507-0140
Omron
44507-3411
Omron
44507-1659
Omron
44507-0820
Omron
44507-0629
Omron
44507-1652
Omron








哦! 它是空的。