XS3F0034M详情
Omron XS3F0034M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WTB60-BXX-R-V
Manufacturer
Eaton Benches By Wright Line
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
1
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
0个相似型号
XS3F0034M拓展信息








哦! 它是空的。