XS3F0252A详情
Omron XS3F0252A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Nickel/gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-10 - 80
Rated current In
1
Permitted cable outer temperature after assembling without vibration
-10 - 80
0个相似型号
XS3F0252A拓展信息








哦! 它是空的。