XS3F0253M详情
Omron XS3F0253M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BTC-050X4-F013
Manufacturer
Siemens Building Technologies
Permitted cable outer temperature after assembling without vibration
-10 - 80
Rated current In
1
Permitted cable outer temperature during assembling/handling
-10 - 80
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
最高频率
320 Hz
输入电压(交流电)
240 VAC
XS3F0253M拓展信息








哦! 它是空的。