XS3W5016M详情
Omron XS3W5016M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB7MS-2LT3
Approvals
CE, CSA, UL
Manufacturer
IDEC
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
1
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
定位的数量
2
触点
3NO, 3NC
XS3W5016M拓展信息








哦! 它是空的。