XS3W5023B详情
Omron XS3W5023B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
1
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP67
Material of contact surface
Nickel/gold
0个相似型号
XS3W5023B拓展信息








哦! 它是空的。