XS3WM8PVC4SS2M详情
Omron XS3WM8PVC4SS2M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
触点镀层
Gold Over Nickel
Voltage Rating Max
125VDC
Operating Temp Range
-25C to 70C
Contact Materials
Copper Alloy
Cable Types
PVC
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Omron
Brand
欧姆龙自动化与安全
Package
Bulk
Base Product Number
XS3W
厂商
欧姆龙自动化与安全
Product Status
活跃
Manufacturer Part Number
XS3W-M8PVC4SS2M
Part Life Cycle Code
活跃
Ihs Manufacturer
OMRON CORP
Risk Rank
5.54
系列
XS3
连接器类型
圆形转圆形
性别
PL-SKT
子类别
电缆组件
Reach合规守则
unknown
线规
22(AWG)
连接器支持类型
CABLE ASSEMBLY
电缆长度
2(m)
产品类别
Sensor Cables / Actuator Cables
连接器类型A
CIRCULAR
连接器类型B
CIRCULAR
最大额定电流
3(A)
产品类别
Sensor Cables / Actuator Cables
XS3WM8PVC4SS2M拓展信息
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron
Omron
Omron Electronics Inc-EMC Div








哦! 它是空的。