XS5C0011E详情
Omron XS5C0011E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Screw connection
Ambient temperature
-25 - 70
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0.18 - 0.75
Material housing
Plastic
Thread size M
12
Material of contact surface
Gold
Locking mechanism
Bayonet
Connectable conductor cross section multi-wired
0.18 - 0.75
Pollution degree
2
Degree of protection (IP), mounted
IP67
Overvoltage category
I
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.18 - 0.75
XS5C0011E拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。