XS5C0019M详情
Omron XS5C0019M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Connectable conductor cross section fine-strand without cable end sleeve
0.18 - 0.75
Connectable conductor cross section multi-wired
0.18 - 0.75
Connectable conductor cross section solid-core
0.18 - 0.75
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V0
Locking mechanism
Bayonet
Material housing
Plastic
Material of contact surface
Gold
Overvoltage category
I
Pollution degree
2
Rated current In
4
Thread size M
12
Type of electric connection
压接
With protective conductor
无
XS5C0019M拓展信息








哦! 它是空的。