XS5R0013R详情
Omron XS5R0013R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 70
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
T-adapter
0个相似型号
XS5R0013R拓展信息








哦! 它是空的。