XW4G0001E详情
Omron XW4G0001E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
C3100A36-4PN2
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
有
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Plug
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3100a36-4pn2_cf.pdf
长度
2.44 Inches
XW4G0001E拓展信息
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron
Omron








哦! 它是空的。