XW5T0014B详情
Omron XW5T0014B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 16
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
4 - 25
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1.5 - 16
深度
62
宽度
11.97
高度
58.5
长度
58
XW5T0014B拓展信息








哦! 它是空的。