XW5T0017G详情
Omron XW5T0017G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
124
Connectable conductor cross section fine-strand without cable end sleeve
10 - 35
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
10 - 10
深度
75.1
宽度
16
高度
70.8
长度
70.6
0个相似型号
XW5T0017G拓展信息








哦! 它是空的。