XW5T0036C详情
Omron XW5T0036C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
C3100E20-18PN
Contact Materials
Silver Plated
Manufacturer
Cooper
RoHS
无
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 6
触点性别
Pin
触点配置
https://docs.galco.com/techdoc/coh/c3100e20-18pn_cf.pdf
长度
2.75 Inches
XW5T0036C拓展信息








哦! 它是空的。