XW5T0104A详情
Omron XW5T0104A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Rated current In
13.5
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Connectable conductor cross section multi-wired
1 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 1.5
系列
Automotive Thick Film- CQ
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
长度
54.1
XW5T0104A拓展信息








哦! 它是空的。