XW5T0105M详情
Omron XW5T0105M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 1.5
Connectable conductor cross section multi-wired
1 - 1
Connectable conductor cross section solid-core
0.14 - 1.5
Inflammability class of insulation material according to with UL94
V0
Rated current In
13.5
长度
63.2
0个相似型号
XW5T0105M拓展信息








哦! 它是空的。