XW5T0109B详情
Omron XW5T0109B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1
Rated current In
13.5
Connectable conductor cross section multi-wired
1 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
1.5 - 1.5
长度
65.7
0个相似型号
XW5T0109B拓展信息








哦! 它是空的。