XW5T0119M详情
Omron XW5T0119M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVFDSB3C0500G230/U
Manufacturer
Honeywell
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 6
最高频率
320 Hz
长度
35.25
XW5T0119M拓展信息








哦! 它是空的。