XW5T0180G详情
Omron XW5T0180G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Rated current In
22
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
4 - 4
系列
Automotive Thick Film- CQ
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
XW5T0180G拓展信息








哦! 它是空的。