Z01H2001E详情
Omron Z01H2001E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR1BA-ULC-DC48-IDEC
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
终端
.187 in. Flat Blade
触点
单刀双掷
Z01H2001E拓展信息








哦! 它是空的。