Z15E7007M详情
Omron Z15E7007M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
GR-BMQ813-25-R-48
Manufacturer
Grove Gear
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
输入类型
C-Face Quilled
Z15E7007M拓展信息








哦! 它是空的。