Z15G1301G详情
Omron Z15G1301G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7501A3B2A21M
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
Field
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
电源电压
10-30 VDC
输出信号
Milliamps (mADC)
输入信号
Temperature, RTD, Millivolts (mVDC)
Z15G1301G拓展信息








哦! 它是空的。