Z15G1319M详情
Omron Z15G1319M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Huber+Suhner, Inc.
Product Status
活跃
For Use With/Related Products
Connectors
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
系列
-
配件类型
Positioner
Z15G1319M拓展信息








哦! 它是空的。