Z15G7099A详情
Omron Z15G7099A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
291-03132
Approvals
CSA, cUL, UL
Manufacturer
Siemens Building Technologies
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
连接类型
Threaded
Z15G7099A拓展信息








哦! 它是空的。