Z15G9562E详情
Omron Z15G9562E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
Panasonic
Brand
Panasonic
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
系列
EXB-U
子类别
Resistors
产品类别
Resistor Networks & Arrays
产品类别
Resistor Networks & Arrays
Z15G9562E拓展信息








哦! 它是空的。