Z15GW2277B7KNC详情
Omron Z15GW2277B7KNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Non-Ventilated
Manufacturer Part Number
E653
Manufacturer
Marathon Electric
类型
Severe Duty
组成
Cast Iron
转速/转速
3,500 RPM
相位
3
0个相似型号
Z15GW2277B7KNC拓展信息








哦! 它是空的。